BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 8Va; Secondary Voltages Block FL 8/18

Description
TRANSFORMER, ISO, 36VAC, 8VA; Secondary Voltages:2 x 18V; Power Rating:8VA; Current Rating:220mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 36VAC, 8VA; Secondary Voltages:2 x 18V; Power Rating:8VA; Current Rating:220mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 8Va; Secondary Voltages Block - 53X8499 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 8Va; Secondary Voltages Block
53X8499
Transformer, Iso, 36Vac, 8Va; Secondary Voltages Block 53X8499
TRANSFORMER, ISO, 36VAC, 8VA; Secondary Voltages:2 x 18V; Power Rating:8VA; Current Rating:220mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 8VA; Secondary Voltages:2 x 18V; Power Rating:8VA; Current Rating:220mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8499
Product Name Transformer, Iso, 36Vac, 8Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 5-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details