The Transformer, Iso, 10Vac, 6Va (part number 53X8493) is a low-profile isolating transformer designed for applications requiring electrical isolation and voltage adjustment. It operates with a rated input voltage of 2 x 115 Vac and provides a secondary output voltage of 2 x 5 Vac, with a power rating of 6 VA. The transformer is classified as a safety isolating transformer, compliant with various international standards including VDE, UL, and CSA. It features an efficiency of up to 76% and is encapsulated for enhanced durability and electrical reliability. The maximum ambient temperature for operation is 40 °C, and it has a protection index of IP 00. This transformer is suitable for creating SELV and PELV circuits, making it a viable option for projects requiring safe electrical isolation.
TRANSFORMER, ISO, 10VAC, 6VA; Secondary Voltages:2 x 5V; Power Rating:6VA; Current Rating:-; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 53X8493 |
| Product Name | Transformer, Iso, 10Vac, 6Va; Secondary Voltages Block |
| Other Transformer Types / Applications | Isolation |