BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 6Va; Secondary Voltages Block FL 6/18

Description
TRANSFORMER, ISO, 36VAC, 6VA; Secondary Voltages:2 x 18V; Power Rating:6VA; Current Rating:166mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 6VA; Secondary Voltages:2 x 18V; Power Rating:6VA; Current Rating:166mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 6Va; Secondary Voltages Block - 53X8491 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 6Va; Secondary Voltages Block
53X8491
Transformer, Iso, 36Vac, 6Va; Secondary Voltages Block 53X8491
TRANSFORMER, ISO, 36VAC, 6VA; Secondary Voltages:2 x 18V; Power Rating:6VA; Current Rating:166mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 6VA; Secondary Voltages:2 x 18V; Power Rating:6VA; Current Rating:166mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8491
Product Name Transformer, Iso, 36Vac, 6Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer; Ct Construction Crompton Te Connectivity - 42M4031 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details