BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 52Va; Pcb Transformer Type Block FL 52/9

Description
TRANSFORMER, ISO, 18VAC, 52VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:52VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 52VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:52VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 52Va; Pcb Transformer Type Block - 53X8487 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 52Va; Pcb Transformer Type Block
53X8487
Transformer, Iso, 18Vac, 52Va; Pcb Transformer Type Block 53X8487
TRANSFORMER, ISO, 18VAC, 52VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:52VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 52VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:52VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8487
Product Name Transformer, Iso, 18Vac, 52Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Audio Transformers - 237-A-15J-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details