BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 16Vac, 42Va; Pcb Transformer Type Block FL 42/8

Description
TRANSFORMER, ISO, 16VAC, 42VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:42VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 16VAC, 42VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:42VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 16Vac, 42Va; Pcb Transformer Type Block - 53X8478 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 16Vac, 42Va; Pcb Transformer Type Block
53X8478
Transformer, Iso, 16Vac, 42Va; Pcb Transformer Type Block 53X8478
TRANSFORMER, ISO, 16VAC, 42VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:42VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 16VAC, 42VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:42VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8478
Product Name Transformer, Iso, 16Vac, 42Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details