BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 10Vac, 42Va; Secondary Voltages Block FL 42/5

Description
TRANSFORMER, ISO, 10VAC, 42VA; Secondary Voltages:2 x 5V; Power Rating:42VA; Current Rating:-; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 10VAC, 42VA; Secondary Voltages:2 x 5V; Power Rating:42VA; Current Rating:-; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 10Vac, 42Va; Secondary Voltages Block - 53X8476 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 10Vac, 42Va; Secondary Voltages Block
53X8476
Transformer, Iso, 10Vac, 42Va; Secondary Voltages Block 53X8476
TRANSFORMER, ISO, 10VAC, 42VA; Secondary Voltages:2 x 5V; Power Rating:42VA; Current Rating:-; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 10VAC, 42VA; Secondary Voltages:2 x 5V; Power Rating:42VA; Current Rating:-; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8476
Product Name Transformer, Iso, 10Vac, 42Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details