BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 42Va; Secondary Voltages Block FL 42/12

Description
TRANSFORMER, ISO, 24VAC, 42VA; Secondary Voltages:2 x 12V; Power Rating:42VA; Current Rating:1.75A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 42VA; Secondary Voltages:2 x 12V; Power Rating:42VA; Current Rating:1.75A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 42Va; Secondary Voltages Block - 53X8471 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 42Va; Secondary Voltages Block
53X8471
Transformer, Iso, 24Vac, 42Va; Secondary Voltages Block 53X8471
TRANSFORMER, ISO, 24VAC, 42VA; Secondary Voltages:2 x 12V; Power Rating:42VA; Current Rating:1.75A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 42VA; Secondary Voltages:2 x 12V; Power Rating:42VA; Current Rating:1.75A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8471
Product Name Transformer, Iso, 24Vac, 42Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1611462-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Transformers - Line Transformers - Straight Isolation - 169RS - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω - TCM9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers