BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 16Vac, 4Va; Pcb Transformer Type Block FL 4/8

Description
TRANSFORMER, ISO, 16VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 16VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 16Vac, 4Va; Pcb Transformer Type Block - 53X8469 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 16Vac, 4Va; Pcb Transformer Type Block
53X8469
Transformer, Iso, 16Vac, 4Va; Pcb Transformer Type Block 53X8469
TRANSFORMER, ISO, 16VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 16VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8469
Product Name Transformer, Iso, 16Vac, 4Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 101V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details
Step Down Transformers - 2-1611462-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details