BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 4Va; Pcb Transformer Type Block FL 4/12

Description
TRANSFORMER, ISO, 24VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 24VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 4Va; Pcb Transformer Type Block - 53X8463 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 4Va; Pcb Transformer Type Block
53X8463
Transformer, Iso, 24Vac, 4Va; Pcb Transformer Type Block 53X8463
TRANSFORMER, ISO, 24VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8463
Product Name Transformer, Iso, 24Vac, 4Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CSE Series Low Frequency Current Sense Transformers - CSE186L - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details