BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 16Vac, 24Va; Pcb Transformer Type Block FL 24/8

Description
TRANSFORMER, ISO, 16VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 16VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 16Vac, 24Va; Pcb Transformer Type Block - 53X8452 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 16Vac, 24Va; Pcb Transformer Type Block
53X8452
Transformer, Iso, 16Vac, 24Va; Pcb Transformer Type Block 53X8452
TRANSFORMER, ISO, 16VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 16VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8452
Product Name Transformer, Iso, 16Vac, 24Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0084 HPH3-0084LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details