BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 24Va; Pcb Transformer Type Block FL 24/18

Description
TRANSFORMER, ISO, 36VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:660mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:660mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 24Va; Pcb Transformer Type Block - 53X8448 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 24Va; Pcb Transformer Type Block
53X8448
Transformer, Iso, 36Vac, 24Va; Pcb Transformer Type Block 53X8448
TRANSFORMER, ISO, 36VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:660mA RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:660mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8448
Product Name Transformer, Iso, 36Vac, 24Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Pulse Transformer - 166-1609042-6 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details