BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 2Va; Pcb Transformer Type Block FL 2/6

Description
TRANSFORMER, ISO, 12VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 2Va; Pcb Transformer Type Block - 53X8442 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 2Va; Pcb Transformer Type Block
53X8442
Transformer, Iso, 12Vac, 2Va; Pcb Transformer Type Block 53X8442
TRANSFORMER, ISO, 12VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:160mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8442
Product Name Transformer, Iso, 12Vac, 2Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - FA2925-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details