BLOCK Transformatoren-Elektronik GmbH Isolation Transformer FL 18/9

Description
TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 18 VA, RATED OUTPUT VOLTAGE - 2 X 9 V AC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 18 VA, RATED OUTPUT VOLTAGE - 2 X 9 V AC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - 38148394 - Radwell International
Willingboro, NJ, United States
Isolation Transformer
38148394
Isolation Transformer 38148394
TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 18 VA, RATED OUTPUT VOLTAGE - 2 X 9 V AC. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 18 VA, RATED OUTPUT VOLTAGE - 2 X 9 V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block - 53X8436 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block
53X8436
Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block 53X8436
TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 38148394 53X8436
Product Name Isolation Transformer Transformer, Iso, 18Vac, 18Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers - CX9628-AL CX9628-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A3-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details