BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block FL 18/6

Description
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.5A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block - 53X8434 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block
53X8434
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block 53X8434
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.5A RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8434
Product Name Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3058-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details