BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 18Va; Secondary Voltages Block FL 18/18

Description
TRANSFORMER, ISO, 36VAC, 18VA; Secondary Voltages:2 x 18V; Power Rating:18VA; Current Rating:500mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 18VA; Secondary Voltages:2 x 18V; Power Rating:18VA; Current Rating:500mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 18Va; Secondary Voltages Block - 53X8431 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 18Va; Secondary Voltages Block
53X8431
Transformer, Iso, 36Vac, 18Va; Secondary Voltages Block 53X8431
TRANSFORMER, ISO, 36VAC, 18VA; Secondary Voltages:2 x 18V; Power Rating:18VA; Current Rating:500mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 18VA; Secondary Voltages:2 x 18V; Power Rating:18VA; Current Rating:500mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8431
Product Name Transformer, Iso, 36Vac, 18Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS24-500-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details