TRANSFORMER, ISO, 16VAC, 14VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:14VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:875mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 53X8426 |
| Product Name | Transformer, Iso, 16Vac, 14Va; Pcb Transformer Type Block |
| Operating Frequency | 50 Hz |