BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 14Va; Secondary Voltages Block FL 14/18

Description
TRANSFORMER, ISO, 36VAC, 14VA; Secondary Voltages:2 x 18V; Power Rating:14VA; Current Rating:380mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 14VA; Secondary Voltages:2 x 18V; Power Rating:14VA; Current Rating:380mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 14Va; Secondary Voltages Block - 53X8422 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 14Va; Secondary Voltages Block
53X8422
Transformer, Iso, 36Vac, 14Va; Secondary Voltages Block 53X8422
TRANSFORMER, ISO, 36VAC, 14VA; Secondary Voltages:2 x 18V; Power Rating:14VA; Current Rating:380mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 14VA; Secondary Voltages:2 x 18V; Power Rating:14VA; Current Rating:380mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8422
Product Name Transformer, Iso, 36Vac, 14Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 1672324-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details