BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 9Vac, 28Vac, 10.03Va; Pcb Transformer Type Block FL 14/14014/9

Description
TRANSFORMER, ISO, 9VAC, 28VAC, 10.03VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:10.03VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 9VAC, 28VAC, 10.03VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:10.03VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 9Vac, 28Vac, 10.03Va; Pcb Transformer Type Block - 53X8420 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 9Vac, 28Vac, 10.03Va; Pcb Transformer Type Block
53X8420
Transformer, Iso, 9Vac, 28Vac, 10.03Va; Pcb Transformer Type Block 53X8420
TRANSFORMER, ISO, 9VAC, 28VAC, 10.03VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:10.03VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 9VAC, 28VAC, 10.03VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:10.03VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8420
Product Name Transformer, Iso, 9Vac, 28Vac, 10.03Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-254X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω - TCN1-10+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers