BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 10Va; Pcb Transformer Type Block FL 10/6

Description
TRANSFORMER, ISO, 12VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:833mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:833mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 10Va; Pcb Transformer Type Block - 53X8416 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 10Va; Pcb Transformer Type Block
53X8416
Transformer, Iso, 12Vac, 10Va; Pcb Transformer Type Block 53X8416
TRANSFORMER, ISO, 12VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:833mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:833mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8416
Product Name Transformer, Iso, 12Vac, 10Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-235Z - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details