TRANSFORMER, ISO, 18VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 53X8402 |
| Product Name | Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block |
| Operating Frequency | 50 Hz |