BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 8Vac, 1.5Va; Pcb Transformer Type Block ECO2003-1,5S8

Description
TRANSFORMER, ISO, 8VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:8V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 8VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:8V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 8Vac, 1.5Va; Pcb Transformer Type Block - 53X8399 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 8Vac, 1.5Va; Pcb Transformer Type Block
53X8399
Transformer, Iso, 8Vac, 1.5Va; Pcb Transformer Type Block 53X8399
TRANSFORMER, ISO, 8VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:8V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 8VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:8V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8399
Product Name Transformer, Iso, 8Vac, 1.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
32.7 Ohm Primary DC Resistance J Series Audio Transformer - A-9J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details