BLOCK Transformatoren-Elektronik GmbH Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block EB-2724-040-0

Description
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block - 05AC3468 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block
05AC3468
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block 05AC3468
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05AC3468
Product Name Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers