CIRCUIT BREAKER, 1-CH, 3A, 24VDC; Product Range:EasyB Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:3A; Trip Time:500ms RoHS Compliant: Yes
EB-FU-24DC/1x3A
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 05AC3467 | EB-2724-030-0 |
| Product Name | Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block | BLCK Electronic Circuit Breakers |
| Rated Current | 3 amps |