BLOCK Transformatoren-Elektronik GmbH Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block EB-1824-100-0

Description
CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block - 05AC3464 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block
05AC3464
Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block 05AC3464
CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site
Circuit Breaker Trip - 70649152 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
70649152
Circuit Breaker Trip 70649152
CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 05AC3464 70649152
Product Name Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block Circuit Breaker Trip
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 1-1393248-0 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details