BLOCK Transformatoren-Elektronik GmbH Circuit Breaker, 1-Ch, 6A, 24Vdc; Product Range Block EB-1824-060-0

Description
CIRCUIT BREAKER, 1-CH, 6A, 24VDC; Product Range:EasyB Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1-CH, 6A, 24VDC; Product Range:EasyB Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1-Ch, 6A, 24Vdc; Product Range Block - 05AC3462 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 6A, 24Vdc; Product Range Block
05AC3462
Circuit Breaker, 1-Ch, 6A, 24Vdc; Product Range Block 05AC3462
CIRCUIT BREAKER, 1-CH, 6A, 24VDC; Product Range:EasyB Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 6A, 24VDC; Product Range:EasyB Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05AC3462
Product Name Circuit Breaker, 1-Ch, 6A, 24Vdc; Product Range Block
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H15H3-D10 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details