BLOCK Transformatoren-Elektronik GmbH Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block EB-1824-030-0

Description
CIRCUIT BREAKER, 1-CH, 3A, 24VDC; Product Range:EasyB Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:3A; Trip Time:500ms RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1-CH, 3A, 24VDC; Product Range:EasyB Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:3A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block - 05AC3460 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block
05AC3460
Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block 05AC3460
CIRCUIT BREAKER, 1-CH, 3A, 24VDC; Product Range:EasyB Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:3A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 3A, 24VDC; Product Range:EasyB Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:3A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site
BLCK Electronic Circuit Breakers - EB-1824-030-0 - Galco Industrial Electronics
Madison Heights, MI, United States
BLCK Electronic Circuit Breakers
EB-1824-030-0
BLCK Electronic Circuit Breakers EB-1824-030-0
EB-FU-24DC/1x3A

EB-FU-24DC/1x3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 05AC3460 EB-1824-030-0
Product Name Circuit Breaker, 1-Ch, 3A, 24Vdc; Product Range Block BLCK Electronic Circuit Breakers
Rated Current 3 amps
Unlock Full Specs
to access all available technical data