CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 05AC3457 |
| Product Name | Circuit Breaker, 1-Ch, 10A, 24Vdc; Product Range Block |
| Rated Current | 10 amps |