BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 120V, 750Va; Chassis Mount Transformer Type Block CT-075-048-12-1

Description
ISOLATION TRANSFORMER, 120V, 750VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:6.25A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 120V, 750VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:6.25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 120V, 750Va; Chassis Mount Transformer Type Block - 37AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 120V, 750Va; Chassis Mount Transformer Type Block
37AC2770
Isolation Transformer, 120V, 750Va; Chassis Mount Transformer Type Block 37AC2770
ISOLATION TRANSFORMER, 120V, 750VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:6.25A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 120V, 750VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:6.25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2770
Product Name Isolation Transformer, 120V, 750Va; Chassis Mount Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details