BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 24V, 350Va; Secondary Voltages Block CT-035-048-24-1

Description
ISOLATION TRANSFORMER, 24V, 350VA; Secondary Voltages:24V; Power Rating:350VA; Current Rating:14.6A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 24V, 350VA; Secondary Voltages:24V; Power Rating:350VA; Current Rating:14.6A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24V, 350Va; Secondary Voltages Block - 37AC2755 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24V, 350Va; Secondary Voltages Block
37AC2755
Isolation Transformer, 24V, 350Va; Secondary Voltages Block 37AC2755
ISOLATION TRANSFORMER, 24V, 350VA; Secondary Voltages:24V; Power Rating:350VA; Current Rating:14.6A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes

ISOLATION TRANSFORMER, 24V, 350VA; Secondary Voltages:24V; Power Rating:350VA; Current Rating:14.6A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2755
Product Name Isolation Transformer, 24V, 350Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 250 VA
View Details
PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:2 MMIC Transformer, 5500 - 13500 MHz, 50Ω - MTX2-143+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details