BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 24V, 300Va; Chassis Mount Transformer Type Block CT-030-048-24-0

Description
ISOLATION TRANSFORMER, 24V, 300VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:12.5A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 24V, 300VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:12.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24V, 300Va; Chassis Mount Transformer Type Block - 37AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24V, 300Va; Chassis Mount Transformer Type Block
37AC2742
Isolation Transformer, 24V, 300Va; Chassis Mount Transformer Type Block 37AC2742
ISOLATION TRANSFORMER, 24V, 300VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:12.5A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 24V, 300VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:12.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2742
Product Name Isolation Transformer, 24V, 300Va; Chassis Mount Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A7-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-3185U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
1:16 CORE & WIRE Transformer, 0.25 - 105 MHz, 50Ω - ADT16-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details