BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 120V, 150Va; Chassis Mount Transformer Type Block CT-015-060-12-0

Description
ISOLATION TRANSFORMER, 120V, 150VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes
Description
ISOLATION TRANSFORMER, 120V, 150VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolation Transformer, part number 37AC2709, is a chassis mount transformer designed for safety isolating applications. It operates at a rated input voltage of 120 Vac and has a power rating of 150 VA, making it suitable for various industrial control applications. The transformer features a single primary and single secondary winding configuration, with a current rating of 1.25 A. It is compliant with relevant safety standards, including UL 5085-1/-2 and CSA 22.2 No. 66. This transformer operates efficiently within a frequency range of 50 to 60 Hz, achieving an efficiency of 86%. It is designed for ambient temperatures up to 104 °F and utilizes natural air cooling. The unit weighs 4.85 lbs and has dimensions of approximately 3.78 x 3.15 x 4.61 inches. The insulation class is B (class 130), and it is rated with a protection index of IP 00, indicating it is not protected against water or dust ingress. This transformer is suitable for applications requiring electrical isolation and voltage adjustment.

Datasheet Summary
Powered by GS/AI

The Isolation Transformer, part number 37AC2709, is a chassis mount transformer designed for safety isolating applications. It operates at a rated input voltage of 120 Vac and has a power rating of 150 VA, making it suitable for various industrial control applications. The transformer features a single primary and single secondary winding configuration, with a current rating of 1.25 A. It is compliant with relevant safety standards, including UL 5085-1/-2 and CSA 22.2 No. 66. This transformer operates efficiently within a frequency range of 50 to 60 Hz, achieving an efficiency of 86%. It is designed for ambient temperatures up to 104 °F and utilizes natural air cooling. The unit weighs 4.85 lbs and has dimensions of approximately 3.78 x 3.15 x 4.61 inches. The insulation class is B (class 130), and it is rated with a protection index of IP 00, indicating it is not protected against water or dust ingress. This transformer is suitable for applications requiring electrical isolation and voltage adjustment.

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 120V, 150Va; Chassis Mount Transformer Type Block - 37AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 120V, 150Va; Chassis Mount Transformer Type Block
37AC2709
Isolation Transformer, 120V, 150Va; Chassis Mount Transformer Type Block 37AC2709
ISOLATION TRANSFORMER, 120V, 150VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 120V, 150VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2709
Product Name Isolation Transformer, 120V, 150Va; Chassis Mount Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1672326-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details