BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Block CT-005-060-24-0

Description
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Block - 37AC2676 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Block
37AC2676
Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Block 37AC2676
ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2676
Product Name Isolation Transformer, 24V, 50Va; Chassis Mount Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details