The Isolation Transformer, part number AVB 3,2/2/12, features a rated input voltage of 2 x 115 Vac and provides an output voltage of 2 x 12 Vac with a rated power of 3.20 VA. It operates at a frequency range of 50 - 60 Hz and has a no-load loss of approximately 1.00 W, with an efficiency of 58%. This transformer is designed for safety isolation, making it suitable for creating SELV and PELV circuits due to its limited output voltage. The product is encapsulated for enhanced safety and has a maximum ambient temperature rating of 50 °C. It is inherently short-circuit proof and complies with various safety standards, including UL 5085-1/-2 and CSA 22.2 No.66. The transformer is equipped with quick connect terminals and has a weight of 0.17 kg. Its construction includes permanent corrosion protection and high insulation value, ensuring maximum electrical reliability.
Isolation Transformer, 3.2 VA, 2 x 115V, 2 x 12V, 133 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 25M7586 |
| Product Name | Isolation Transformer, 3.2 Va, 2 X 115V, 2 X 12V, 133 Ma Rohs Compliant Block |
| Other Transformer Types / Applications | Isolation |