BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 3.2Va; Pcb Transformer Type Block AVB 3,2/2/6

Description
TRANSFORMER, ISO, 12VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:266mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:266mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 3.2Va; Pcb Transformer Type Block - 53X8391 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 3.2Va; Pcb Transformer Type Block
53X8391
Transformer, Iso, 12Vac, 3.2Va; Pcb Transformer Type Block 53X8391
TRANSFORMER, ISO, 12VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:266mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:266mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8391
Product Name Transformer, Iso, 12Vac, 3.2Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details