BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 48Vac, 2.3Va; Pcb Transformer Type Block AVB 2,3/2/24

Description
TRANSFORMER, ISO, 48VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:47mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 48VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:47mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 48Vac, 2.3Va; Pcb Transformer Type Block - 53X8382 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 48Vac, 2.3Va; Pcb Transformer Type Block
53X8382
Transformer, Iso, 48Vac, 2.3Va; Pcb Transformer Type Block 53X8382
TRANSFORMER, ISO, 48VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:47mA RoHS Compliant: Yes

TRANSFORMER, ISO, 48VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:47mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8382
Product Name Transformer, Iso, 48Vac, 2.3Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details