BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 2.3Va; Pcb Transformer Type Block AVB 2,3/2/15

Description
TRANSFORMER, ISO, 30VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:76mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:76mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 2.3Va; Pcb Transformer Type Block - 53X8380 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 2.3Va; Pcb Transformer Type Block
53X8380
Transformer, Iso, 30Vac, 2.3Va; Pcb Transformer Type Block 53X8380
TRANSFORMER, ISO, 30VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:76mA RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 2.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:76mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8380
Product Name Transformer, Iso, 30Vac, 2.3Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details