BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 1Va; Pcb Transformer Type Block AVB 1,0/2/9

Description
TRANSFORMER, ISO, 18VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 1Va; Pcb Transformer Type Block - 53X8368 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 1Va; Pcb Transformer Type Block
53X8368
Transformer, Iso, 18Vac, 1Va; Pcb Transformer Type Block 53X8368
TRANSFORMER, ISO, 18VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8368
Product Name Transformer, Iso, 18Vac, 1Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-197U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Balun - 3157-BBFCG2-252+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details