BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 0.5Va; Pcb Transformer Type Block AVB 0,5/2/9

Description
TRANSFORMER, ISO, 18VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:27mA RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 18VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:27mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transformer, Iso, 18Vac, 0.5Va; PCB Transformer Type Block (part number 53X8362) is a safety isolating transformer designed for electrical isolation and voltage adjustment. It features a dual primary and dual secondary winding configuration, providing an output voltage of 2 x 9 Vac with a power rating of 0.5 VA. The transformer operates at a frequency range of 50 to 60 Hz and is inherently short-circuit proof, ensuring safety in various applications. This transformer is suitable for creating SELV and PELV circuits due to its output voltage limitations. It is encapsulated with XtraDensiFill resin for enhanced electrical reliability and corrosion protection, making it suitable for high ambient temperatures up to 70 °C. The transformer complies with multiple safety standards, including UL 5085-1/-2 and CSA 22.2 No.66, ensuring its reliability in various environments. The compact design and PCB mounting pins facilitate easy integration into electronic projects.

Datasheet Summary
Powered by GS/AI

The Transformer, Iso, 18Vac, 0.5Va; PCB Transformer Type Block (part number 53X8362) is a safety isolating transformer designed for electrical isolation and voltage adjustment. It features a dual primary and dual secondary winding configuration, providing an output voltage of 2 x 9 Vac with a power rating of 0.5 VA. The transformer operates at a frequency range of 50 to 60 Hz and is inherently short-circuit proof, ensuring safety in various applications. This transformer is suitable for creating SELV and PELV circuits due to its output voltage limitations. It is encapsulated with XtraDensiFill resin for enhanced electrical reliability and corrosion protection, making it suitable for high ambient temperatures up to 70 °C. The transformer complies with multiple safety standards, including UL 5085-1/-2 and CSA 22.2 No.66, ensuring its reliability in various environments. The compact design and PCB mounting pins facilitate easy integration into electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 0.5Va; Pcb Transformer Type Block - 53X8362 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 0.5Va; Pcb Transformer Type Block
53X8362
Transformer, Iso, 18Vac, 0.5Va; Pcb Transformer Type Block 53X8362
TRANSFORMER, ISO, 18VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:27mA RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:27mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8362
Product Name Transformer, Iso, 18Vac, 0.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details