BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 0.5Va; Pcb Transformer Type Block AVB 0,5/2/6

Description
TRANSFORMER, ISO, 12VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:41mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:41mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 0.5Va; Pcb Transformer Type Block - 53X8360 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 0.5Va; Pcb Transformer Type Block
53X8360
Transformer, Iso, 12Vac, 0.5Va; Pcb Transformer Type Block 53X8360
TRANSFORMER, ISO, 12VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:41mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:41mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8360
Product Name Transformer, Iso, 12Vac, 0.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details