BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 0.5Va; Pcb Transformer Type Block AVB 0,5/2/18

Description
TRANSFORMER, ISO, 36VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 0.5Va; Pcb Transformer Type Block - 53X8358 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 0.5Va; Pcb Transformer Type Block
53X8358
Transformer, Iso, 36Vac, 0.5Va; Pcb Transformer Type Block 53X8358
TRANSFORMER, ISO, 36VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13mA RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8358
Product Name Transformer, Iso, 36Vac, 0.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-148XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details