BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 0.5Va; Pcb Transformer Type Block AVB 0,5/2/15

Description
TRANSFORMER, ISO, 30VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 0.5Va; Pcb Transformer Type Block - 53X8357 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 0.5Va; Pcb Transformer Type Block
53X8357
Transformer, Iso, 30Vac, 0.5Va; Pcb Transformer Type Block 53X8357
TRANSFORMER, ISO, 30VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8357
Product Name Transformer, Iso, 30Vac, 0.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details