BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 0.35Va; Pcb Transformer Type Block AVB 0,35/2/9

Description
TRANSFORMER, ISO, 18VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:19mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:19mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 0.35Va; Pcb Transformer Type Block - 53X8355 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 0.35Va; Pcb Transformer Type Block
53X8355
Transformer, Iso, 18Vac, 0.35Va; Pcb Transformer Type Block 53X8355
TRANSFORMER, ISO, 18VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:19mA RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:19mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8355
Product Name Transformer, Iso, 18Vac, 0.35Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details