BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 63Va; Modular Transformer Type Block ACT 63

Description
TRANSFORMER, ISO, 24VAC, 63VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:63VA; Safety Class:Class 2; Product Range:ACT Series; Current Rating:2.625A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 63VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:63VA; Safety Class:Class 2; Product Range:ACT Series; Current Rating:2.625A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 63Va; Modular Transformer Type Block - 55X2482 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 63Va; Modular Transformer Type Block
55X2482
Transformer, Iso, 24Vac, 63Va; Modular Transformer Type Block 55X2482
TRANSFORMER, ISO, 24VAC, 63VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:63VA; Safety Class:Class 2; Product Range:ACT Series; Current Rating:2.625A RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 63VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:63VA; Safety Class:Class 2; Product Range:ACT Series; Current Rating:2.625A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2482
Product Name Transformer, Iso, 24Vac, 63Va; Modular Transformer Type Block
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details