BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 100Va; Secondary Voltages Block ACT 100

Description
TRANSFORMER, ISO, 24VAC, 100VA; Secondary Voltages:24V; Power Rating:100VA; Product Range:ACT Series; Current Rating:4.17A; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 24VAC, 100VA; Secondary Voltages:24V; Power Rating:100VA; Product Range:ACT Series; Current Rating:4.17A; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 100Va; Secondary Voltages Block - 55X2480 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 100Va; Secondary Voltages Block
55X2480
Transformer, Iso, 24Vac, 100Va; Secondary Voltages Block 55X2480
TRANSFORMER, ISO, 24VAC, 100VA; Secondary Voltages:24V; Power Rating:100VA; Product Range:ACT Series; Current Rating:4.17A; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 100VA; Secondary Voltages:24V; Power Rating:100VA; Product Range:ACT Series; Current Rating:4.17A; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2480
Product Name Transformer, Iso, 24Vac, 100Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1-1611467-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 60 VA
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details