BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 10Va; Modular Transformer Type Block ACT 10

Description
TRANSFORMER, ISO, 24VAC, 10VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:10VA; Safety Class:Class 2; Product Range:ACT Series; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 10VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:10VA; Safety Class:Class 2; Product Range:ACT Series; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 10Va; Modular Transformer Type Block - 55X2479 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 10Va; Modular Transformer Type Block
55X2479
Transformer, Iso, 24Vac, 10Va; Modular Transformer Type Block 55X2479
TRANSFORMER, ISO, 24VAC, 10VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:10VA; Safety Class:Class 2; Product Range:ACT Series; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 10VA; Modular Transformer Type:Safety Isolating; Secondary Voltages:24V; Power Rating:10VA; Safety Class:Class 2; Product Range:ACT Series; Isolation Transformer Primary Voltages:1 x 230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2479
Product Name Transformer, Iso, 24Vac, 10Va; Modular Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 5-2337826-1-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details