Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Clipped Sine, 7Mm X 5Mm; Frequency Nom Bliley Technologies BTCS7-10MCFACBT

Description
VC-TCXO, 10MHZ, CLIPPED SINE, 7MM X 5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:BTCS7 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CLIPPED SINE, 7MM X 5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:BTCS7 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Clipped Sine, 7Mm X 5Mm; Frequency Nom Bliley Technologies - 78AC4292 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Clipped Sine, 7Mm X 5Mm; Frequency Nom Bliley Technologies
78AC4292
Vc-Tcxo, 10Mhz, Clipped Sine, 7Mm X 5Mm; Frequency Nom Bliley Technologies 78AC4292
VC-TCXO, 10MHZ, CLIPPED SINE, 7MM X 5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:BTCS7 Series; RoHS Compliant: Yes

VC-TCXO, 10MHZ, CLIPPED SINE, 7MM X 5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:BTCS7 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4292
Product Name Vc-Tcxo, 10Mhz, Clipped Sine, 7Mm X 5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-310-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details