The Vc-TCXO from Bliley Technologies operates at a nominal frequency of 10 MHz and features a CMOS/TTL output type. It is housed in a compact SMD package measuring 5 mm x 3.2 mm. The device offers frequency stability options of ±0.28 ppm, ±0.5 ppm, ±1 ppm, ±2 ppm, and ±3 ppm, making it suitable for applications requiring precise timing. The supply voltage options include 1.8V, 3.0V, 3.3V, and 2.5V, with a typical current consumption of 4 to 7 mA. The oscillator is designed to operate within a temperature range of -20 to 70°C or -40 to 85°C, depending on the selected option. Additionally, it features low phase noise performance and is compatible with tape and reel packaging for automated assembly processes. This product is compliant with RoHS standards, making it suitable for environmentally conscious designs.
VC-TCXO, 10MHZ, CMOS/TTL, 5MM X 3.2MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 78AC4288 |
| Product Name | Vc-Tcxo, 10Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 10 MHz |