Bliley Technologies, Inc. Vc-Tcxo, 25Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies BTCS3-25MCFCCCT

Description
VC-TCXO, 25MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 25MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 25Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies - 78AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 25Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
78AC4283
Vc-Tcxo, 25Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies 78AC4283
VC-TCXO, 25MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

VC-TCXO, 25MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4283
Product Name Vc-Tcxo, 25Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details