Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies BTCS3-10MDFCCCT

Description
VC-TCXO, 10MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies - 78AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
78AC4281
Vc-Tcxo, 10Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies 78AC4281
VC-TCXO, 10MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

VC-TCXO, 10MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4281
Product Name Vc-Tcxo, 10Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1000PV+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - TLC555CPS - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details