Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies BTCS3-10MDFBCBT

Description
VC-TCXO, 10MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies - 78AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies
78AC4280
Vc-Tcxo, 10Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies 78AC4280
VC-TCXO, 10MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 RoHS Compliant: Yes

VC-TCXO, 10MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4280
Product Name Vc-Tcxo, 10Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details